Panasonic Chip Resistor - Surface Mount ERJ-UP8D7871V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 7.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 7.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D7871V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D7871V
Chip Resistor - Surface Mount ERJ-UP8D7871V
1206 ANTI-SULFUR 0.66W, 0.5%, 7.

1206 ANTI-SULFUR 0.66W, 0.5%, 7.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 7K87, 1206; Resistance Panasonic - 63AC0902 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 7K87, 1206; Resistance Panasonic
63AC0902
Res, Aec-Q200, Thick Film, 7K87, 1206; Resistance Panasonic 63AC0902
RES, AEC-Q200, THICK FILM, 7K87, 1206; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 7K87, 1206; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 7K87, 1206; Resistance Panasonic - 63AC0903 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 7K87, 1206; Resistance Panasonic
63AC0903
Res, Aec-Q200, Thick Film, 7K87, 1206; Resistance Panasonic 63AC0903
RES, AEC-Q200, THICK FILM, 7K87, 1206; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 7K87, 1206; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D7871V 63AC0902
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 7K87, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 7870 ohms 7870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details