1206 ANTI-SULFUR 0.66W, 0.5%, 7.
RES, AEC-Q200, THICK FILM, 7K68, 1206; Resistance:7.68kohm;
RES, AEC-Q200, THICK FILM, 7K68, 1206; Resistance:7.68kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-UP8D7681V | 63AC0896 |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, Thick Film, 7K68, 1206; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 7680 ohms | 7680 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.6670 to 0.6667 watts | 0.6600 watts |