Panasonic Res, Aec-Q200, Thick Film, 73K2, 1206; Resistance Panasonic ERJ-UP8D7322V

Description
RES, AEC-Q200, THICK FILM, 73K2, 1206; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 73K2, 1206; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 73K2, 1206; Resistance Panasonic - 63AC0022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 73K2, 1206; Resistance Panasonic
63AC0022
Res, Aec-Q200, Thick Film, 73K2, 1206; Resistance Panasonic 63AC0022
RES, AEC-Q200, THICK FILM, 73K2, 1206; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 73K2, 1206; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 73K2, 1206; Resistance Panasonic - 63AC0889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 73K2, 1206; Resistance Panasonic
63AC0889
Res, Aec-Q200, Thick Film, 73K2, 1206; Resistance Panasonic 63AC0889
RES, AEC-Q200, THICK FILM, 73K2, 1206; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 73K2, 1206; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0022
Product Name Res, Aec-Q200, Thick Film, 73K2, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers