Panasonic Res, Aec-Q200, Thick Film, 68R, 1206; Resistance Panasonic ERJ-UP8D68R0V

Description
RES, AEC-Q200, THICK FILM, 68R, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 68R, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 68R, 1206; Resistance Panasonic - 63AC0011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 68R, 1206; Resistance Panasonic
63AC0011
Res, Aec-Q200, Thick Film, 68R, 1206; Resistance Panasonic 63AC0011
RES, AEC-Q200, THICK FILM, 68R, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 68R, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 68R, 1206; Resistance Panasonic - 63AC0866 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 68R, 1206; Resistance Panasonic
63AC0866
Res, Aec-Q200, Thick Film, 68R, 1206; Resistance Panasonic 63AC0866
RES, AEC-Q200, THICK FILM, 68R, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 68R, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP8D68R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D68R0V
Chip Resistor - Surface Mount ERJ-UP8D68R0V
1206 ANTI-SULFUR 0.66W, 0.5%, 68

1206 ANTI-SULFUR 0.66W, 0.5%, 68

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 63AC0011 ERJ-UP8D68R0V
Product Name Res, Aec-Q200, Thick Film, 68R, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 68 ohms 68 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details