Panasonic Chip Resistor - Surface Mount ERJ-UP8D6651V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 6.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D6651V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D6651V
Chip Resistor - Surface Mount ERJ-UP8D6651V
1206 ANTI-SULFUR 0.66W, 0.5%, 6.

1206 ANTI-SULFUR 0.66W, 0.5%, 6.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 6K65, 1206; Resistance Panasonic - 63AC1934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K65, 1206; Resistance Panasonic
63AC1934
Res, Aec-Q200, Thick Film, 6K65, 1206; Resistance Panasonic 63AC1934
RES, AEC-Q200, THICK FILM, 6K65, 1206; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K65, 1206; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 6K65, 1206; Resistance Panasonic - 63AC0864 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K65, 1206; Resistance Panasonic
63AC0864
Res, Aec-Q200, Thick Film, 6K65, 1206; Resistance Panasonic 63AC0864
RES, AEC-Q200, THICK FILM, 6K65, 1206; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K65, 1206; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D6651V 63AC1934
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 6K65, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6650 ohms 6650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details