Panasonic Chip Resistor - Surface Mount ERJ-UP8D6191V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 6.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D6191V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D6191V
Chip Resistor - Surface Mount ERJ-UP8D6191V
1206 ANTI-SULFUR 0.66W, 0.5%, 6.

1206 ANTI-SULFUR 0.66W, 0.5%, 6.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 6K19, 1206; Resistance Panasonic - 63AC1922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K19, 1206; Resistance Panasonic
63AC1922
Res, Aec-Q200, Thick Film, 6K19, 1206; Resistance Panasonic 63AC1922
RES, AEC-Q200, THICK FILM, 6K19, 1206; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K19, 1206; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 6K19, 1206; Resistance Panasonic - 63AC1923 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K19, 1206; Resistance Panasonic
63AC1923
Res, Aec-Q200, Thick Film, 6K19, 1206; Resistance Panasonic 63AC1923
RES, AEC-Q200, THICK FILM, 6K19, 1206; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K19, 1206; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D6191V 63AC1922
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 6K19, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6190 ohms 6190 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details