Panasonic Chip Resistor - Surface Mount ERJ-UP8D6041V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 6.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D6041V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D6041V
Chip Resistor - Surface Mount ERJ-UP8D6041V
1206 ANTI-SULFUR 0.66W, 0.5%, 6.

1206 ANTI-SULFUR 0.66W, 0.5%, 6.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 6K04, 1206; Resistance Panasonic - 63AC0841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K04, 1206; Resistance Panasonic
63AC0841
Res, Aec-Q200, Thick Film, 6K04, 1206; Resistance Panasonic 63AC0841
RES, AEC-Q200, THICK FILM, 6K04, 1206; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K04, 1206; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 6K04, 1206; Resistance Panasonic - 62AC9995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K04, 1206; Resistance Panasonic
62AC9995
Res, Aec-Q200, Thick Film, 6K04, 1206; Resistance Panasonic 62AC9995
RES, AEC-Q200, THICK FILM, 6K04, 1206; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K04, 1206; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D6041V 63AC0841
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 6K04, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6040 ohms 6040 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details