Panasonic Chip Resistor - Surface Mount ERJ-UP8D6040V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 60
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D6040V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D6040V
Chip Resistor - Surface Mount ERJ-UP8D6040V
1206 ANTI-SULFUR 0.66W, 0.5%, 60

1206 ANTI-SULFUR 0.66W, 0.5%, 60

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Panasonic - 63AC0839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Panasonic
63AC0839
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Panasonic 63AC0839
RES, AEC-Q200, THICK FILM, 604R, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 604R, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Panasonic - 63AC0840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Panasonic
63AC0840
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Panasonic 63AC0840
RES, AEC-Q200, THICK FILM, 604R, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 604R, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D6040V 63AC0839
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 604 ohms 604 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details