Panasonic Res, Aec-Q200, Thick Film, 560K, 1206; Resistance Panasonic ERJ-UP8D5603V

Description
RES, AEC-Q200, THICK FILM, 560K, 1206; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 560K, 1206; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 560K, 1206; Resistance Panasonic - 63AC0823 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 560K, 1206; Resistance Panasonic
63AC0823
Res, Aec-Q200, Thick Film, 560K, 1206; Resistance Panasonic 63AC0823
RES, AEC-Q200, THICK FILM, 560K, 1206; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 560K, 1206; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 560K, 1206; Resistance Panasonic - 63AC0824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 560K, 1206; Resistance Panasonic
63AC0824
Res, Aec-Q200, Thick Film, 560K, 1206; Resistance Panasonic 63AC0824
RES, AEC-Q200, THICK FILM, 560K, 1206; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 560K, 1206; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0823
Product Name Res, Aec-Q200, Thick Film, 560K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 560000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details