Panasonic Res, Aec-Q200, Thick Film, 5K49, 1206; Resistance Panasonic ERJ-UP8D5491V

Description
RES, AEC-Q200, THICK FILM, 5K49, 1206; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 5K49, 1206; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 5K49, 1206; Resistance Panasonic - 62AC9985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5K49, 1206; Resistance Panasonic
62AC9985
Res, Aec-Q200, Thick Film, 5K49, 1206; Resistance Panasonic 62AC9985
RES, AEC-Q200, THICK FILM, 5K49, 1206; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 5K49, 1206; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 5K49, 1206; Resistance Panasonic - 63AC0816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5K49, 1206; Resistance Panasonic
63AC0816
Res, Aec-Q200, Thick Film, 5K49, 1206; Resistance Panasonic 63AC0816
RES, AEC-Q200, THICK FILM, 5K49, 1206; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 5K49, 1206; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62AC9985
Product Name Res, Aec-Q200, Thick Film, 5K49, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details