Panasonic Res, Aec-Q200, Thick Film, 53K6, 1206; Resistance Panasonic ERJ-UP8D5362V

Description
RES, AEC-Q200, THICK FILM, 53K6, 1206; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 53K6, 1206; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 53K6, 1206; Resistance Panasonic - 63AC0812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 53K6, 1206; Resistance Panasonic
63AC0812
Res, Aec-Q200, Thick Film, 53K6, 1206; Resistance Panasonic 63AC0812
RES, AEC-Q200, THICK FILM, 53K6, 1206; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 53K6, 1206; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 53K6, 1206; Resistance Panasonic - 62AC9982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 53K6, 1206; Resistance Panasonic
62AC9982
Res, Aec-Q200, Thick Film, 53K6, 1206; Resistance Panasonic 62AC9982
RES, AEC-Q200, THICK FILM, 53K6, 1206; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 53K6, 1206; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0812
Product Name Res, Aec-Q200, Thick Film, 53K6, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details