Panasonic Chip Resistor - Surface Mount ERJ-UP8D5111V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 5.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 5.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D5111V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D5111V
Chip Resistor - Surface Mount ERJ-UP8D5111V
1206 ANTI-SULFUR 0.66W, 0.5%, 5.

1206 ANTI-SULFUR 0.66W, 0.5%, 5.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 5K11, 1206; Resistance Panasonic - 62AC9976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5K11, 1206; Resistance Panasonic
62AC9976
Res, Aec-Q200, Thick Film, 5K11, 1206; Resistance Panasonic 62AC9976
RES, AEC-Q200, THICK FILM, 5K11, 1206; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 5K11, 1206; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 5K11, 1206; Resistance Panasonic - 63AC0803 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5K11, 1206; Resistance Panasonic
63AC0803
Res, Aec-Q200, Thick Film, 5K11, 1206; Resistance Panasonic 63AC0803
RES, AEC-Q200, THICK FILM, 5K11, 1206; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 5K11, 1206; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D5111V 62AC9976
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 5K11, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5110 ohms 5110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details