Panasonic Res, Aec-Q200, Thick Film, 487R, 1206; Resistance Panasonic ERJ-UP8D4870V

Description
RES, AEC-Q200, THICK FILM, 487R, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 487R, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 487R, 1206; Resistance Panasonic - 63AC1889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 487R, 1206; Resistance Panasonic
63AC1889
Res, Aec-Q200, Thick Film, 487R, 1206; Resistance Panasonic 63AC1889
RES, AEC-Q200, THICK FILM, 487R, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 487R, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 487R, 1206; Resistance Panasonic - 63AC0791 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 487R, 1206; Resistance Panasonic
63AC0791
Res, Aec-Q200, Thick Film, 487R, 1206; Resistance Panasonic 63AC0791
RES, AEC-Q200, THICK FILM, 487R, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 487R, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1889
Product Name Res, Aec-Q200, Thick Film, 487R, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details