Panasonic Chip Resistor - Surface Mount ERJ-UP8D47R0V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 47
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 47
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D47R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D47R0V
Chip Resistor - Surface Mount ERJ-UP8D47R0V
1206 ANTI-SULFUR 0.66W, 0.5%, 47

1206 ANTI-SULFUR 0.66W, 0.5%, 47

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 47R, 1206; Resistance Panasonic - 63AC0782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47R, 1206; Resistance Panasonic
63AC0782
Res, Aec-Q200, Thick Film, 47R, 1206; Resistance Panasonic 63AC0782
RES, AEC-Q200, THICK FILM, 47R, 1206; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47R, 1206; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 47R, 1206; Resistance Panasonic - 62AC9956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47R, 1206; Resistance Panasonic
62AC9956
Res, Aec-Q200, Thick Film, 47R, 1206; Resistance Panasonic 62AC9956
RES, AEC-Q200, THICK FILM, 47R, 1206; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47R, 1206; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D47R0V 63AC0782
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 47R, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 47 ohms 47 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details