Panasonic Chip Resistor - Surface Mount ERJ-UP8D4751V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 4.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D4751V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D4751V
Chip Resistor - Surface Mount ERJ-UP8D4751V
1206 ANTI-SULFUR 0.66W, 0.5%, 4.

1206 ANTI-SULFUR 0.66W, 0.5%, 4.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4K75, 1206; Resistance Panasonic - 62AC9962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4K75, 1206; Resistance Panasonic
62AC9962
Res, Aec-Q200, Thick Film, 4K75, 1206; Resistance Panasonic 62AC9962
RES, AEC-Q200, THICK FILM, 4K75, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4K75, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4K75, 1206; Resistance Panasonic - 62AC9961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4K75, 1206; Resistance Panasonic
62AC9961
Res, Aec-Q200, Thick Film, 4K75, 1206; Resistance Panasonic 62AC9961
RES, AEC-Q200, THICK FILM, 4K75, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4K75, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D4751V 62AC9962
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 4K75, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4750 ohms 4750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details