Panasonic Chip Resistor - Surface Mount ERJ-UP8D4750V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 47
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 47
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D4750V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D4750V
Chip Resistor - Surface Mount ERJ-UP8D4750V
1206 ANTI-SULFUR 0.66W, 0.5%, 47

1206 ANTI-SULFUR 0.66W, 0.5%, 47

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic - 62AC9960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic
62AC9960
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic 62AC9960
RES, AEC-Q200, THICK FILM, 475R, 1206; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 475R, 1206; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic - 63AC0788 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic
63AC0788
Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic 63AC0788
RES, AEC-Q200, THICK FILM, 475R, 1206; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 475R, 1206; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D4750V 62AC9960
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 475R, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 475 ohms 475 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details