Panasonic Res, Aec-Q200, Thick Film, 44K2, 1206; Resistance Panasonic ERJ-UP8D4422V

Description
RES, AEC-Q200, THICK FILM, 44K2, 1206; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 44K2, 1206; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 44K2, 1206; Resistance Panasonic - 63AC0771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 44K2, 1206; Resistance Panasonic
63AC0771
Res, Aec-Q200, Thick Film, 44K2, 1206; Resistance Panasonic 63AC0771
RES, AEC-Q200, THICK FILM, 44K2, 1206; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 44K2, 1206; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 44K2, 1206; Resistance Panasonic - 62AC9951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 44K2, 1206; Resistance Panasonic
62AC9951
Res, Aec-Q200, Thick Film, 44K2, 1206; Resistance Panasonic 62AC9951
RES, AEC-Q200, THICK FILM, 44K2, 1206; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 44K2, 1206; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0771
Product Name Res, Aec-Q200, Thick Film, 44K2, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details