Panasonic Chip Resistor - Surface Mount ERJ-UP8D4221V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 4.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D4221V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D4221V
Chip Resistor - Surface Mount ERJ-UP8D4221V
1206 ANTI-SULFUR 0.66W, 0.5%, 4.

1206 ANTI-SULFUR 0.66W, 0.5%, 4.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4K22, 1206; Resistance Panasonic - 62AC9942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4K22, 1206; Resistance Panasonic
62AC9942
Res, Aec-Q200, Thick Film, 4K22, 1206; Resistance Panasonic 62AC9942
RES, AEC-Q200, THICK FILM, 4K22, 1206; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4K22, 1206; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4K22, 1206; Resistance Panasonic - 62AC9941 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4K22, 1206; Resistance Panasonic
62AC9941
Res, Aec-Q200, Thick Film, 4K22, 1206; Resistance Panasonic 62AC9941
RES, AEC-Q200, THICK FILM, 4K22, 1206; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4K22, 1206; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D4221V 62AC9942
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 4K22, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4220 ohms 4220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers