Panasonic Chip Resistor - Surface Mount ERJ-UP8D4021V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 4.
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D4021V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D4021V
Chip Resistor - Surface Mount ERJ-UP8D4021V
1206 ANTI-SULFUR 0.66W, 0.5%, 4.

1206 ANTI-SULFUR 0.66W, 0.5%, 4.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4K02, 1206; Resistance Panasonic - 63AC1863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4K02, 1206; Resistance Panasonic
63AC1863
Res, Aec-Q200, Thick Film, 4K02, 1206; Resistance Panasonic 63AC1863
RES, AEC-Q200, THICK FILM, 4K02, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4K02, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4K02, 1206; Resistance Panasonic - 63AC1862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4K02, 1206; Resistance Panasonic
63AC1862
Res, Aec-Q200, Thick Film, 4K02, 1206; Resistance Panasonic 63AC1862
RES, AEC-Q200, THICK FILM, 4K02, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4K02, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D4021V 63AC1863
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 4K02, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4020 ohms 4020 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers