Panasonic Res, Aec-Q200, Thick Film, 365K, 1206; Resistance Panasonic ERJ-UP8D3653V

Description
RES, AEC-Q200, THICK FILM, 365K, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 365K, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 365K, 1206; Resistance Panasonic - 63AC0726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 365K, 1206; Resistance Panasonic
63AC0726
Res, Aec-Q200, Thick Film, 365K, 1206; Resistance Panasonic 63AC0726
RES, AEC-Q200, THICK FILM, 365K, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 365K, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 365K, 1206; Resistance Panasonic - 63AC0727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 365K, 1206; Resistance Panasonic
63AC0727
Res, Aec-Q200, Thick Film, 365K, 1206; Resistance Panasonic 63AC0727
RES, AEC-Q200, THICK FILM, 365K, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 365K, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0726
Product Name Res, Aec-Q200, Thick Film, 365K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 365000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details