Panasonic Res, Aec-Q200, Thick Film, 36K5, 1206; Resistance Panasonic ERJ-UP8D3652V

Description
RES, AEC-Q200, THICK FILM, 36K5, 1206; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 36K5, 1206; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 36K5, 1206; Resistance Panasonic - 62AC9922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 36K5, 1206; Resistance Panasonic
62AC9922
Res, Aec-Q200, Thick Film, 36K5, 1206; Resistance Panasonic 62AC9922
RES, AEC-Q200, THICK FILM, 36K5, 1206; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 36K5, 1206; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 36K5, 1206; Resistance Panasonic - 63AC1851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 36K5, 1206; Resistance Panasonic
63AC1851
Res, Aec-Q200, Thick Film, 36K5, 1206; Resistance Panasonic 63AC1851
RES, AEC-Q200, THICK FILM, 36K5, 1206; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 36K5, 1206; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62AC9922
Product Name Res, Aec-Q200, Thick Film, 36K5, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details