Panasonic Res, Aec-Q200, Thick Film, 33R2, 1206; Resistance Panasonic ERJ-UP8D33R2V

Description
RES, AEC-Q200, THICK FILM, 33R2, 1206; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 33R2, 1206; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 33R2, 1206; Resistance Panasonic - 63AC0690 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 33R2, 1206; Resistance Panasonic
63AC0690
Res, Aec-Q200, Thick Film, 33R2, 1206; Resistance Panasonic 63AC0690
RES, AEC-Q200, THICK FILM, 33R2, 1206; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 33R2, 1206; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 33R2, 1206; Resistance Panasonic - 63AC1835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 33R2, 1206; Resistance Panasonic
63AC1835
Res, Aec-Q200, Thick Film, 33R2, 1206; Resistance Panasonic 63AC1835
RES, AEC-Q200, THICK FILM, 33R2, 1206; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 33R2, 1206; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0690
Product Name Res, Aec-Q200, Thick Film, 33R2, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers