Panasonic Res, Aec-Q200, Thick Film, 33R, 1206; Resistance Panasonic ERJ-UP8D33R0V

Description
RES, AEC-Q200, THICK FILM, 33R, 1206; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 33R, 1206; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 33R, 1206; Resistance Panasonic - 63AC1834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 33R, 1206; Resistance Panasonic
63AC1834
Res, Aec-Q200, Thick Film, 33R, 1206; Resistance Panasonic 63AC1834
RES, AEC-Q200, THICK FILM, 33R, 1206; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 33R, 1206; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 33R, 1206; Resistance Panasonic - 63AC0689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 33R, 1206; Resistance Panasonic
63AC0689
Res, Aec-Q200, Thick Film, 33R, 1206; Resistance Panasonic 63AC0689
RES, AEC-Q200, THICK FILM, 33R, 1206; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 33R, 1206; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP8D33R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D33R0V
Chip Resistor - Surface Mount ERJ-UP8D33R0V
1206 ANTI-SULFUR 0.66W, 0.5%, 33

1206 ANTI-SULFUR 0.66W, 0.5%, 33

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 63AC1834 ERJ-UP8D33R0V
Product Name Res, Aec-Q200, Thick Film, 33R, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 33 ohms 33 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers