Panasonic Chip Resistor - Surface Mount ERJ-UP8D3240V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 32
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 32
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D3240V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D3240V
Chip Resistor - Surface Mount ERJ-UP8D3240V
1206 ANTI-SULFUR 0.66W, 0.5%, 32

1206 ANTI-SULFUR 0.66W, 0.5%, 32

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 324R, 1206; Resistance Panasonic - 63AC1832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 324R, 1206; Resistance Panasonic
63AC1832
Res, Aec-Q200, Thick Film, 324R, 1206; Resistance Panasonic 63AC1832
RES, AEC-Q200, THICK FILM, 324R, 1206; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 324R, 1206; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 324R, 1206; Resistance Panasonic - 62AC9908 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 324R, 1206; Resistance Panasonic
62AC9908
Res, Aec-Q200, Thick Film, 324R, 1206; Resistance Panasonic 62AC9908
RES, AEC-Q200, THICK FILM, 324R, 1206; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 324R, 1206; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D3240V 63AC1832
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 324R, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 324 ohms 324 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers