1206 ANTI-SULFUR 0.66W, 0.5%, 3.
RES, AEC-Q200, THICK FILM, 3K09, 1206; Resistance:3.09kohm;
RES, AEC-Q200, THICK FILM, 3K09, 1206; Resistance:3.09kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-UP8D3091V | 63AC1825 |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, Thick Film, 3K09, 1206; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 3090 ohms | 3090 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.6670 to 0.6667 watts | 0.6600 watts |