1206 ANTI-SULFUR 0.66W, 0.5%, 30
RES, AEC-Q200, THICK FILM, 300R, 1206; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 300R, 1206; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-UP8D3000V | 63AC0674 |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, Thick Film, 300R, 1206; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 300 ohms | 300 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.6670 to 0.6667 watts | 0.6600 watts |