Panasonic Chip Resistor - Surface Mount ERJ-UP8D2940V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 29
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 29
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D2940V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D2940V
Chip Resistor - Surface Mount ERJ-UP8D2940V
1206 ANTI-SULFUR 0.66W, 0.5%, 29

1206 ANTI-SULFUR 0.66W, 0.5%, 29

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 294R, 1206; Resistance Panasonic - 62AC9897 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 294R, 1206; Resistance Panasonic
62AC9897
Res, Aec-Q200, Thick Film, 294R, 1206; Resistance Panasonic 62AC9897
RES, AEC-Q200, THICK FILM, 294R, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 294R, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 294R, 1206; Resistance Panasonic - 63AC1810 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 294R, 1206; Resistance Panasonic
63AC1810
Res, Aec-Q200, Thick Film, 294R, 1206; Resistance Panasonic 63AC1810
RES, AEC-Q200, THICK FILM, 294R, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 294R, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D2940V 62AC9897
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 294R, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 294 ohms 294 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details