Panasonic Chip Resistor - Surface Mount ERJ-UP8D2740V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 27
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 27
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D2740V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D2740V
Chip Resistor - Surface Mount ERJ-UP8D2740V
1206 ANTI-SULFUR 0.66W, 0.5%, 27

1206 ANTI-SULFUR 0.66W, 0.5%, 27

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 274R, 1206; Resistance Panasonic - 63AC0654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 274R, 1206; Resistance Panasonic
63AC0654
Res, Aec-Q200, Thick Film, 274R, 1206; Resistance Panasonic 63AC0654
RES, AEC-Q200, THICK FILM, 274R, 1206; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 274R, 1206; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 274R, 1206; Resistance Panasonic - 63AC0655 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 274R, 1206; Resistance Panasonic
63AC0655
Res, Aec-Q200, Thick Film, 274R, 1206; Resistance Panasonic 63AC0655
RES, AEC-Q200, THICK FILM, 274R, 1206; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 274R, 1206; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D2740V 63AC0654
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 274R, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 274 ohms 274 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676252-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details