Panasonic Res, Aec-Q200, Thick Film, 261R, 1206; Resistance Panasonic ERJ-UP8D2610V

Description
RES, AEC-Q200, THICK FILM, 261R, 1206; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 261R, 1206; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 261R, 1206; Resistance Panasonic - 63AC1790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 261R, 1206; Resistance Panasonic
63AC1790
Res, Aec-Q200, Thick Film, 261R, 1206; Resistance Panasonic 63AC1790
RES, AEC-Q200, THICK FILM, 261R, 1206; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 261R, 1206; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 261R, 1206; Resistance Panasonic - 63AC0640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 261R, 1206; Resistance Panasonic
63AC0640
Res, Aec-Q200, Thick Film, 261R, 1206; Resistance Panasonic 63AC0640
RES, AEC-Q200, THICK FILM, 261R, 1206; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 261R, 1206; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1790
Product Name Res, Aec-Q200, Thick Film, 261R, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers