Panasonic Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Panasonic ERJ-UP8D2493V

Description
RES, AEC-Q200, THICK FILM, 249K, 1206; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 249K, 1206; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Panasonic - 63AC0634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Panasonic
63AC0634
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Panasonic 63AC0634
RES, AEC-Q200, THICK FILM, 249K, 1206; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 249K, 1206; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Panasonic - 63AC0633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Panasonic
63AC0633
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Panasonic 63AC0633
RES, AEC-Q200, THICK FILM, 249K, 1206; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 249K, 1206; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0634
Product Name Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 249000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details