Panasonic Chip Resistor - Surface Mount ERJ-UP8D2432V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 24
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 24
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D2432V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D2432V
Chip Resistor - Surface Mount ERJ-UP8D2432V
1206 ANTI-SULFUR 0.66W, 0.5%, 24

1206 ANTI-SULFUR 0.66W, 0.5%, 24

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic - 62AC9879 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic
62AC9879
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic 62AC9879
RES, AEC-Q200, THICK FILM, 24K3, 1206; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 24K3, 1206; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic - 63AC0627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic
63AC0627
Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic 63AC0627
RES, AEC-Q200, THICK FILM, 24K3, 1206; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 24K3, 1206; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D2432V 62AC9879
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 24K3, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 24300 ohms 24300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers