Panasonic Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Panasonic ERJ-UP8D2400V

Description
RES, AEC-Q200, THICK FILM, 240R, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 240R, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Panasonic - 63AC1778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Panasonic
63AC1778
Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Panasonic 63AC1778
RES, AEC-Q200, THICK FILM, 240R, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 240R, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Panasonic - 63AC0623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Panasonic
63AC0623
Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Panasonic 63AC0623
RES, AEC-Q200, THICK FILM, 240R, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 240R, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP8D2400V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D2400V
Chip Resistor - Surface Mount ERJ-UP8D2400V
1206 ANTI-SULFUR 0.66W, 0.5%, 24

1206 ANTI-SULFUR 0.66W, 0.5%, 24

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 63AC1778 ERJ-UP8D2400V
Product Name Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details