Panasonic Res, Aec-Q200, Thick Film, 23K2, 1206; Resistance Panasonic ERJ-UP8D2322V

Description
RES, AEC-Q200, THICK FILM, 23K2, 1206; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 23K2, 1206; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 23K2, 1206; Resistance Panasonic - 62AC9873 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 23K2, 1206; Resistance Panasonic
62AC9873
Res, Aec-Q200, Thick Film, 23K2, 1206; Resistance Panasonic 62AC9873
RES, AEC-Q200, THICK FILM, 23K2, 1206; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 23K2, 1206; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 23K2, 1206; Resistance Panasonic - 63AC1770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 23K2, 1206; Resistance Panasonic
63AC1770
Res, Aec-Q200, Thick Film, 23K2, 1206; Resistance Panasonic 63AC1770
RES, AEC-Q200, THICK FILM, 23K2, 1206; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 23K2, 1206; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP8D2322V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D2322V
Chip Resistor - Surface Mount ERJ-UP8D2322V
1206 ANTI-SULFUR 0.66W, 0.5%, 23

1206 ANTI-SULFUR 0.66W, 0.5%, 23

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 62AC9873 ERJ-UP8D2322V
Product Name Res, Aec-Q200, Thick Film, 23K2, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 23200 ohms 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details