Panasonic Chip Resistor - Surface Mount ERJ-UP8D2200V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 22
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 22
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D2200V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D2200V
Chip Resistor - Surface Mount ERJ-UP8D2200V
1206 ANTI-SULFUR 0.66W, 0.5%, 22

1206 ANTI-SULFUR 0.66W, 0.5%, 22

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 220R, 1206; Resistance Panasonic - 63AC1762 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 220R, 1206; Resistance Panasonic
63AC1762
Res, Aec-Q200, Thick Film, 220R, 1206; Resistance Panasonic 63AC1762
RES, AEC-Q200, THICK FILM, 220R, 1206; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 220R, 1206; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 220R, 1206; Resistance Panasonic - 63AC0600 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 220R, 1206; Resistance Panasonic
63AC0600
Res, Aec-Q200, Thick Film, 220R, 1206; Resistance Panasonic 63AC0600
RES, AEC-Q200, THICK FILM, 220R, 1206; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 220R, 1206; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D2200V 63AC1762
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 220R, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 220 ohms 220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details