Panasonic Res, Aec-Q200, Thick Film, 21K5, 1206; Resistance Panasonic ERJ-UP8D2152V

Description
RES, AEC-Q200, THICK FILM, 21K5, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 21K5, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 21K5, 1206; Resistance Panasonic - 63AC0594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 21K5, 1206; Resistance Panasonic
63AC0594
Res, Aec-Q200, Thick Film, 21K5, 1206; Resistance Panasonic 63AC0594
RES, AEC-Q200, THICK FILM, 21K5, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 21K5, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 21K5, 1206; Resistance Panasonic - 63AC1759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 21K5, 1206; Resistance Panasonic
63AC1759
Res, Aec-Q200, Thick Film, 21K5, 1206; Resistance Panasonic 63AC1759
RES, AEC-Q200, THICK FILM, 21K5, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 21K5, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0594
Product Name Res, Aec-Q200, Thick Film, 21K5, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details