Panasonic Res, Aec-Q200, Thick Film, 20R, 1206; Resistance Panasonic ERJ-UP8D20R0V

Description
RES, AEC-Q200, THICK FILM, 20R, 1206; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 20R, 1206; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 20R, 1206; Resistance Panasonic - 62AC9855 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 20R, 1206; Resistance Panasonic
62AC9855
Res, Aec-Q200, Thick Film, 20R, 1206; Resistance Panasonic 62AC9855
RES, AEC-Q200, THICK FILM, 20R, 1206; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 20R, 1206; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 20R, 1206; Resistance Panasonic - 63AC1751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 20R, 1206; Resistance Panasonic
63AC1751
Res, Aec-Q200, Thick Film, 20R, 1206; Resistance Panasonic 63AC1751
RES, AEC-Q200, THICK FILM, 20R, 1206; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 20R, 1206; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP8D20R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D20R0V
Chip Resistor - Surface Mount ERJ-UP8D20R0V
1206 ANTI-SULFUR 0.66W, 0.5%, 20

1206 ANTI-SULFUR 0.66W, 0.5%, 20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 62AC9855 ERJ-UP8D20R0V
Product Name Res, Aec-Q200, Thick Film, 20R, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 20 ohms 20 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details