Panasonic Res, Aec-Q200, Thick Film, 205R, 1206; Resistance Panasonic ERJ-UP8D2050V

Description
RES, AEC-Q200, THICK FILM, 205R, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 205R, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 205R, 1206; Resistance Panasonic - 62AC9856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 205R, 1206; Resistance Panasonic
62AC9856
Res, Aec-Q200, Thick Film, 205R, 1206; Resistance Panasonic 62AC9856
RES, AEC-Q200, THICK FILM, 205R, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 205R, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 205R, 1206; Resistance Panasonic - 62AC9857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 205R, 1206; Resistance Panasonic
62AC9857
Res, Aec-Q200, Thick Film, 205R, 1206; Resistance Panasonic 62AC9857
RES, AEC-Q200, THICK FILM, 205R, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 205R, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP8D2050V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D2050V
Chip Resistor - Surface Mount ERJ-UP8D2050V
1206 ANTI-SULFUR 0.66W, 0.5%, 20

1206 ANTI-SULFUR 0.66W, 0.5%, 20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 62AC9856 ERJ-UP8D2050V
Product Name Res, Aec-Q200, Thick Film, 205R, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details