Panasonic Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic ERJ-UP8D1962V

Description
RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic - 63AC0574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic
63AC0574
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic 63AC0574
RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic - 63AC0575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic
63AC0575
Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic 63AC0575
RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 19K6, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0574
Product Name Res, Aec-Q200, Thick Film, 19K6, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details