Panasonic Res, Aec-Q200, Thick Film, 19K1, 1206; Resistance Panasonic ERJ-UP8D1912V

Description
RES, AEC-Q200, THICK FILM, 19K1, 1206; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 19K1, 1206; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 19K1, 1206; Resistance Panasonic - 63AC0572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 19K1, 1206; Resistance Panasonic
63AC0572
Res, Aec-Q200, Thick Film, 19K1, 1206; Resistance Panasonic 63AC0572
RES, AEC-Q200, THICK FILM, 19K1, 1206; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 19K1, 1206; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 19K1, 1206; Resistance Panasonic - 63AC0571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 19K1, 1206; Resistance Panasonic
63AC0571
Res, Aec-Q200, Thick Film, 19K1, 1206; Resistance Panasonic 63AC0571
RES, AEC-Q200, THICK FILM, 19K1, 1206; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 19K1, 1206; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0572
Product Name Res, Aec-Q200, Thick Film, 19K1, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers