Panasonic Chip Resistor - Surface Mount ERJ-UP8D1822V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 18
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D1822V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D1822V
Chip Resistor - Surface Mount ERJ-UP8D1822V
1206 ANTI-SULFUR 0.66W, 0.5%, 18

1206 ANTI-SULFUR 0.66W, 0.5%, 18

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic - 63AC0559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic
63AC0559
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic 63AC0559
RES, AEC-Q200, THICK FILM, 18K2, 1206; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 18K2, 1206; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic - 63AC1742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic
63AC1742
Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic 63AC1742
RES, AEC-Q200, THICK FILM, 18K2, 1206; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 18K2, 1206; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D1822V 63AC0559
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 18K2, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 18200 ohms 18200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details