Panasonic Res, Aec-Q200, Thick Film, 180R, 1206; Resistance Panasonic ERJ-UP8D1800V

Description
RES, AEC-Q200, THICK FILM, 180R, 1206; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 180R, 1206; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 180R, 1206; Resistance Panasonic - 63AC0554 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 180R, 1206; Resistance Panasonic
63AC0554
Res, Aec-Q200, Thick Film, 180R, 1206; Resistance Panasonic 63AC0554
RES, AEC-Q200, THICK FILM, 180R, 1206; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 180R, 1206; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 180R, 1206; Resistance Panasonic - 63AC1739 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 180R, 1206; Resistance Panasonic
63AC1739
Res, Aec-Q200, Thick Film, 180R, 1206; Resistance Panasonic 63AC1739
RES, AEC-Q200, THICK FILM, 180R, 1206; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 180R, 1206; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP8D1800V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D1800V
Chip Resistor - Surface Mount ERJ-UP8D1800V
1206 ANTI-SULFUR 0.66W, 0.5%, 18

1206 ANTI-SULFUR 0.66W, 0.5%, 18

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 63AC0554 ERJ-UP8D1800V
Product Name Res, Aec-Q200, Thick Film, 180R, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details