Panasonic Res, Aec-Q200, Thick Film, 17R8, 1206; Resistance Panasonic ERJ-UP8D17R8V

Description
RES, AEC-Q200, THICK FILM, 17R8, 1206; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 17R8, 1206; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 17R8, 1206; Resistance Panasonic - 63AC0544 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 17R8, 1206; Resistance Panasonic
63AC0544
Res, Aec-Q200, Thick Film, 17R8, 1206; Resistance Panasonic 63AC0544
RES, AEC-Q200, THICK FILM, 17R8, 1206; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 17R8, 1206; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 17R8, 1206; Resistance Panasonic - 62AC9838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 17R8, 1206; Resistance Panasonic
62AC9838
Res, Aec-Q200, Thick Film, 17R8, 1206; Resistance Panasonic 62AC9838
RES, AEC-Q200, THICK FILM, 17R8, 1206; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 17R8, 1206; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC0544
Product Name Res, Aec-Q200, Thick Film, 17R8, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details