Panasonic Res, Aec-Q200, Thick Film, 17R4, 1206; Resistance Panasonic ERJ-UP8D17R4V

Description
RES, AEC-Q200, THICK FILM, 17R4, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 17R4, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 17R4, 1206; Resistance Panasonic - 63AC1732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 17R4, 1206; Resistance Panasonic
63AC1732
Res, Aec-Q200, Thick Film, 17R4, 1206; Resistance Panasonic 63AC1732
RES, AEC-Q200, THICK FILM, 17R4, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 17R4, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 17R4, 1206; Resistance Panasonic - 63AC0543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 17R4, 1206; Resistance Panasonic
63AC0543
Res, Aec-Q200, Thick Film, 17R4, 1206; Resistance Panasonic 63AC0543
RES, AEC-Q200, THICK FILM, 17R4, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 17R4, 1206; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1732
Product Name Res, Aec-Q200, Thick Film, 17R4, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details