Panasonic Chip Resistor - Surface Mount ERJ-UP8D1742V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 17
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 17
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D1742V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D1742V
Chip Resistor - Surface Mount ERJ-UP8D1742V
1206 ANTI-SULFUR 0.66W, 0.5%, 17

1206 ANTI-SULFUR 0.66W, 0.5%, 17

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 17K4, 1206; Resistance Panasonic - 62AC9840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 17K4, 1206; Resistance Panasonic
62AC9840
Res, Aec-Q200, Thick Film, 17K4, 1206; Resistance Panasonic 62AC9840
RES, AEC-Q200, THICK FILM, 17K4, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 17K4, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 17K4, 1206; Resistance Panasonic - 62AC9841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 17K4, 1206; Resistance Panasonic
62AC9841
Res, Aec-Q200, Thick Film, 17K4, 1206; Resistance Panasonic 62AC9841
RES, AEC-Q200, THICK FILM, 17K4, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 17K4, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D1742V 62AC9840
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 17K4, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 17400 ohms 17400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers