Panasonic Chip Resistor - Surface Mount ERJ-UP8D1652V

Description
1206 ANTI-SULFUR 0.66W, 0.5%, 16
Datasheet
Description
1206 ANTI-SULFUR 0.66W, 0.5%, 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP8D1652V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D1652V
Chip Resistor - Surface Mount ERJ-UP8D1652V
1206 ANTI-SULFUR 0.66W, 0.5%, 16

1206 ANTI-SULFUR 0.66W, 0.5%, 16

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 16K5, 1206; Resistance Panasonic - 63AC0536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 16K5, 1206; Resistance Panasonic
63AC0536
Res, Aec-Q200, Thick Film, 16K5, 1206; Resistance Panasonic 63AC0536
RES, AEC-Q200, THICK FILM, 16K5, 1206; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 16K5, 1206; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 16K5, 1206; Resistance Panasonic - 63AC1727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 16K5, 1206; Resistance Panasonic
63AC1727
Res, Aec-Q200, Thick Film, 16K5, 1206; Resistance Panasonic 63AC1727
RES, AEC-Q200, THICK FILM, 16K5, 1206; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 16K5, 1206; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP8D1652V 63AC0536
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 16K5, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 16500 ohms 16500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.6670 to 0.6667 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details