Panasonic Res, Aec-Q200, Thick Film, 162K, 1206; Resistance Panasonic ERJ-UP8D1623V

Description
RES, AEC-Q200, THICK FILM, 162K, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 162K, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 162K, 1206; Resistance Panasonic - 62AC9835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 162K, 1206; Resistance Panasonic
62AC9835
Res, Aec-Q200, Thick Film, 162K, 1206; Resistance Panasonic 62AC9835
RES, AEC-Q200, THICK FILM, 162K, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 162K, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 162K, 1206; Resistance Panasonic - 63AC0533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 162K, 1206; Resistance Panasonic
63AC0533
Res, Aec-Q200, Thick Film, 162K, 1206; Resistance Panasonic 63AC0533
RES, AEC-Q200, THICK FILM, 162K, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 162K, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62AC9835
Product Name Res, Aec-Q200, Thick Film, 162K, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 162000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details