Panasonic Res, Aec-Q200, Thick Film, 162R, 1206; Resistance Panasonic ERJ-UP8D1620V

Description
RES, AEC-Q200, THICK FILM, 162R, 1206; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 162R, 1206; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 162R, 1206; Resistance Panasonic - 62AC9833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 162R, 1206; Resistance Panasonic
62AC9833
Res, Aec-Q200, Thick Film, 162R, 1206; Resistance Panasonic 62AC9833
RES, AEC-Q200, THICK FILM, 162R, 1206; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 162R, 1206; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 162R, 1206; Resistance Panasonic - 62AC9834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 162R, 1206; Resistance Panasonic
62AC9834
Res, Aec-Q200, Thick Film, 162R, 1206; Resistance Panasonic 62AC9834
RES, AEC-Q200, THICK FILM, 162R, 1206; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 162R, 1206; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62AC9833
Product Name Res, Aec-Q200, Thick Film, 162R, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details