Panasonic Res, Aec-Q200, Thick Film, 15R4, 1206; Resistance Panasonic ERJ-UP8D15R4V

Description
RES, AEC-Q200, THICK FILM, 15R4, 1206; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 15R4, 1206; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 15R4, 1206; Resistance Panasonic - 63AC1716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 15R4, 1206; Resistance Panasonic
63AC1716
Res, Aec-Q200, Thick Film, 15R4, 1206; Resistance Panasonic 63AC1716
RES, AEC-Q200, THICK FILM, 15R4, 1206; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 15R4, 1206; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 15R4, 1206; Resistance Panasonic - 62AC9818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 15R4, 1206; Resistance Panasonic
62AC9818
Res, Aec-Q200, Thick Film, 15R4, 1206; Resistance Panasonic 62AC9818
RES, AEC-Q200, THICK FILM, 15R4, 1206; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 15R4, 1206; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63AC1716
Product Name Res, Aec-Q200, Thick Film, 15R4, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details