Panasonic Res, Aec-Q200, Thick Film, 14K7, 1206; Resistance Panasonic ERJ-UP8D1472V

Description
RES, AEC-Q200, THICK FILM, 14K7, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 14K7, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 14K7, 1206; Resistance Panasonic - 63AC1713 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 14K7, 1206; Resistance Panasonic
63AC1713
Res, Aec-Q200, Thick Film, 14K7, 1206; Resistance Panasonic 63AC1713
RES, AEC-Q200, THICK FILM, 14K7, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 14K7, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 14K7, 1206; Resistance Panasonic - 63AC1714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 14K7, 1206; Resistance Panasonic
63AC1714
Res, Aec-Q200, Thick Film, 14K7, 1206; Resistance Panasonic 63AC1714
RES, AEC-Q200, THICK FILM, 14K7, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 14K7, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP8D1472V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP8D1472V
Chip Resistor - Surface Mount ERJ-UP8D1472V
1206 ANTI-SULFUR 0.66W, 0.5%, 14

1206 ANTI-SULFUR 0.66W, 0.5%, 14

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 63AC1713 ERJ-UP8D1472V
Product Name Res, Aec-Q200, Thick Film, 14K7, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 14700 ohms 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details