Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP8D1430V

Description
Win Source Part Number: 1339206-ERJ-UP8D1430 V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-UP8 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.667W, 2/3W Composition: Thick Film Number of Terminations: 2 Resistance: 143 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-UP
Request a Quote Datasheet
Description
Win Source Part Number: 1339206-ERJ-UP8D1430 V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-UP8 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.667W, 2/3W Composition: Thick Film Number of Terminations: 2 Resistance: 143 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-UP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1339206-ERJ-UP8D1430V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339206-ERJ-UP8D1430V
Resistors - Chip Resistor - Surface Mount 1339206-ERJ-UP8D1430V
Win Source Part Number: 1339206-ERJ-UP8D1430 V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-UP8 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.667W, 2/3W Composition: Thick Film Number of Terminations: 2 Resistance: 143 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-UP

Win Source Part Number: 1339206-ERJ-UP8D1430V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-UP8
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.667W, 2/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 143 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-UP

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 143R, 1206; Resistance Panasonic - 62AC9811 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 143R, 1206; Resistance Panasonic
62AC9811
Res, Aec-Q200, Thick Film, 143R, 1206; Resistance Panasonic 62AC9811
RES, AEC-Q200, THICK FILM, 143R, 1206; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 143R, 1206; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 143R, 1206; Resistance Panasonic - 63AC1711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 143R, 1206; Resistance Panasonic
63AC1711
Res, Aec-Q200, Thick Film, 143R, 1206; Resistance Panasonic 63AC1711
RES, AEC-Q200, THICK FILM, 143R, 1206; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 143R, 1206; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1339206-ERJ-UP8D1430V 62AC9811
Product Name Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 143R, 1206; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 143 ohms 143 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.6670 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details